C&K Components Switch, Spdt-No, 0.01A, 24Vdc, Pcb, Blk; Illumination C&k Components SERBKAUOA

Description
SWITCH, SPDT-NO, 0.01A, 24VDC, PCB, BLK; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:24V; CONTACT CURRENT MAX:10MA; OPERATING FORCE:1.5N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:-; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES
Description
SWITCH, SPDT-NO, 0.01A, 24VDC, PCB, BLK; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:24V; CONTACT CURRENT MAX:10MA; OPERATING FORCE:1.5N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:-; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt-No, 0.01A, 24Vdc, Pcb, Blk; Illumination C&k Components - 30AC0053 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt-No, 0.01A, 24Vdc, Pcb, Blk; Illumination C&k Components
30AC0053
Switch, Spdt-No, 0.01A, 24Vdc, Pcb, Blk; Illumination C&k Components 30AC0053
SWITCH, SPDT-NO, 0.01A, 24VDC, PCB, BLK; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:24V; CONTACT CURRENT MAX:10MA; OPERATING FORCE:1.5N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:-; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES

SWITCH, SPDT-NO, 0.01A, 24VDC, PCB, BLK; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:24V; CONTACT CURRENT MAX:10MA; OPERATING FORCE:1.5N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:-; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 30AC0053
Product Name Switch, Spdt-No, 0.01A, 24Vdc, Pcb, Blk; Illumination C&k Components
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 286-304/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details