SER2LBKYEGNAU0A -- KEYLOCK SWITCHES
C&K Components
Keylock Switches
SER2LBKYEGNAU0A
Description
Keylock Switches Key
Datasheet
Description
Keylock Switches Key
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
SER2LBKYEGNAU0A |
|
Product Name
|
Keylock Switches |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
200.0 amps
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 24 positions per wafer
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details