Manufacturer: Littelfuse Inc.
Win Source Part Number: 741653-SEP0720Q38CB
Manufacturer Homepage: www.littelfuse.com
Reference case: QFN
Reference Date Code: 1603+
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 72V 8QFN
SIDACTOR, 65V, QFN, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:QFN; Thyristor Type:SIDAC; Breakover Voltage Max:88V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 741653-SEP0720Q38CB | SEP0720Q38CB | 08P5361 |
| Product Name | TVS - TVS - Mixed Technology - SEP0720Q38CB | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Sidactor, 65V, Qfn, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | 8-QFN (5x6) |