The Sidactor 58V QFN (part number 51AK5693) is a surge protection device designed for Ethernet and Power over Ethernet (PoE) applications. It features a reverse stand-off voltage (Vrwm) of 58V and is capable of handling peak pulse currents up to 100A. The device is compliant with various global standards, including GR1089 and ITU K.20/21, ensuring robust protection against overvoltage conditions while maintaining signal integrity for high-speed data transmission. This component is packaged in a compact 5x6 mm QFN format, which allows for efficient use of space on printed circuit boards without compromising performance. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The Sidactor is designed to fail short in the event of a surge, providing an additional layer of safety for connected devices. Its low insertion loss and distortion characteristics make it an ideal choice for applications requiring reliable surge protection.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 749152-SEP0640Q38CB
Manufacturer Homepage: www.littelfuse.com
Reference case: QFN
Reference Date Code: 13+
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
SIDACTOR, 58V, QFN, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:QFN; Thyristor Type:SIDAC; Breakover Voltage Max:77V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A RoHS Compliant: Yes
SIDACTOR, 58V, QFN, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:QFN; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:77V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A RoHS Compliant: Yes
TVS DEVICE MIXED 64V 8QFN
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 749152-SEP0640Q38CB | 08P5360 | SEP0640Q38CB |
| Product Name | TVS - TVS - Mixed Technology - SEP0640Q38CB | Sidactor, 58V, Qfn, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| RoHS Compliant | RoHS |