Littelfuse, Inc. 30V 100A TVS Protection Diode SEP0300Q38CB

Description
Sidactor Ethernet Poe 30V 100A Product overview: SEP0300Q38CB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 30V, 100A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SEP0300Q38CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sidactor Ethernet Poe 30V 100A Product overview: SEP0300Q38CB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 30V, 100A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SEP0300Q38CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 100A TVS Protection Diode - 144-SEP0300Q38CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 100A TVS Protection Diode
144-SEP0300Q38CB
30V 100A TVS Protection Diode 144-SEP0300Q38CB
Sidactor Ethernet Poe 30V 100A Product overview: SEP0300Q38CB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 30V, 100A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SEP0300Q38CB can be used for catalog matching and distributor lookup.

Sidactor Ethernet Poe 30V 100A Product overview: SEP0300Q38CB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 30V, 100A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SEP0300Q38CB can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Mixed Technology - 1294377-SEP0300Q38CB - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Mixed Technology
1294377-SEP0300Q38CB
Circuit Protection - TVS - Mixed Technology 1294377-SEP0300Q38CB
Win Source Part Number: 1294377-SEP0300Q38CB Category: Circuit Protection>TVS - Mixed Technology Series: SIDACtor® Package: Tape & Reel Applications: Ethernet Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 30V Package / Case: 8-LQFN Supplier Device Package: 8-QFN (5x6) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: SEP0300Q38CBTR,SEP03 00Q38CBCT,SEP0300Q38 CBDKR Product Status: Obsolete

Win Source Part Number: 1294377-SEP0300Q38CB
Category: Circuit Protection>TVS - Mixed Technology
Series: SIDACtor®
Package: Tape & Reel
Applications: Ethernet
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 30V
Package / Case: 8-LQFN
Supplier Device Package: 8-QFN (5x6)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: SEP0300Q38CBTR,SEP0300Q38CBCT,SEP0300Q38CBDKR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SEP0300Q38CB 1294377-SEP0300Q38CB
Product Name 30V 100A TVS Protection Diode Circuit Protection - TVS - Mixed Technology
Configuration Single
Unlock Full Specs
to access all available technical data