Littelfuse, Inc. Current Transformer Sensors SE-EFVC

Description
Current Transformer Sensors 400V 60A VOLT CLAMP SEMI DIODE BRIDGE
Datasheet
Description
Current Transformer Sensors 400V 60A VOLT CLAMP SEMI DIODE BRIDGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
SE-EFVC
Current Transformer Sensors SE-EFVC
Current Transformer Sensors 400V 60A VOLT CLAMP SEMI DIODE BRIDGE

Current Transformer Sensors 400V 60A VOLT CLAMP SEMI DIODE BRIDGE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number SE-EFVC
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4105/250-101 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
Current Transformers - 1718822 - RS Components, Ltd.
Specs
Transformer Category Current
Type / Applications Clip fit
Operating Temperature 55 C (131 F)
View Details
SCT7425-5000 | Busbar split-core CT, 5000 A AC, accuracy class 0.5, size 4 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 5000 amps
View Details
Current Transformers & Shunts - EA3329-000 - TE Connectivity
Specs
Transformer Category Current
Burden 30 VA
Secondary Current 5 amps
View Details