Littelfuse, Inc. Current Transformer, 50-400Hz, 30A; Ct Construction Littelfuse SE-CS30-70

Description
CURRENT TRANSFORMER, 50-400HZ, 30A; CT Construction:Ground- Fault; Current Ratio:-; Accuracy Class:Class 3; Power Rating:-; Window Diameter:70mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:30A RoHS Compliant: Yes
Description
CURRENT TRANSFORMER, 50-400HZ, 30A; CT Construction:Ground- Fault; Current Ratio:-; Accuracy Class:Class 3; Power Rating:-; Window Diameter:70mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:30A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 50-400Hz, 30A; Ct Construction Littelfuse - 96W2724 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50-400Hz, 30A; Ct Construction Littelfuse
96W2724
Current Transformer, 50-400Hz, 30A; Ct Construction Littelfuse 96W2724
CURRENT TRANSFORMER, 50-400HZ, 30A; CT Construction:Ground- Fault; Current Ratio:-; Accuracy Class:Class 3; Power Rating:-; Window Diameter:70mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:30A RoHS Compliant: Yes

CURRENT TRANSFORMER, 50-400HZ, 30A; CT Construction:Ground-Fault; Current Ratio:-; Accuracy Class:Class 3; Power Rating:-; Window Diameter:70mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:30A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96W2724
Product Name Current Transformer, 50-400Hz, 30A; Ct Construction Littelfuse
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
Pulse Transformers - 486-5488-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details