Littelfuse, Inc. Current Transformer, 50-400Hz, 12.5A; Input Current Littelfuse SE-CS10-6

Description
CURRENT TRANSFORMER, 50-400HZ, 12.5A; Input Current:12.5A; Turns Ratio:8.334028; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:SE-CS10 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: No
Datasheet
Description
CURRENT TRANSFORMER, 50-400HZ, 12.5A; Input Current:12.5A; Turns Ratio:8.334028; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:SE-CS10 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 50-400Hz, 12.5A; Input Current Littelfuse - 44AC2833 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50-400Hz, 12.5A; Input Current Littelfuse
44AC2833
Current Transformer, 50-400Hz, 12.5A; Input Current Littelfuse 44AC2833
CURRENT TRANSFORMER, 50-400HZ, 12.5A; Input Current:12.5A; Turns Ratio:8.334028; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:SE-CS10 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: No

CURRENT TRANSFORMER, 50-400HZ, 12.5A; Input Current:12.5A; Turns Ratio:8.334028; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:SE-CS10 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 44AC2833
Product Name Current Transformer, 50-400Hz, 12.5A; Input Current Littelfuse
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 8-1672104-6 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 150 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details