The SE-330HV is a high-voltage neutral-grounding-re
SE-330HV-26-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. This monitor is used for high-voltage applications. Network communications is offered via USB; IEC61850 (Dual RJ45).
Win Source Part Number: 1272395-SE-330HV-26-
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330HV
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 10s
Voltage - Supply: 48VDC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 20 ~ 10000VAC
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Littelfuse Inc.
Other Names: -1024-SE-330HV-26-01
RoHS Status: RoHS non-compliant
MONITOR NGR HV 48V DUAL RJ45
MONITOR NGR HV 48V DUAL RJ45
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-330HV-26-01 | 1272395-SE-330HV-26-01 | 5666-SE-330HV-26-01-ND | SE-330HV-26-01 |
| Product Name | Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-26-01 | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Protection Relays & Systems |
| Supply Voltage Range | 28 to 52 volts | 48 volts |