Littelfuse, Inc. Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-23-01 SE-330HV-23-01

Description
SE-330HV-23-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. This monitor is used for high-voltage applications. Network communications is offered via USB; Ethernet (Dual RJ45).
Request a Quote Datasheet
Description
SE-330HV-23-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. This monitor is used for high-voltage applications. Network communications is offered via USB; Ethernet (Dual RJ45).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-23-01 - SE-330HV-23-01 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-23-01
SE-330HV-23-01
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-23-01 SE-330HV-23-01
SE-330HV-23-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. This monitor is used for high-voltage applications. Network communications is offered via USB; Ethernet (Dual RJ45).

SE-330HV-23-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. This monitor is used for high-voltage applications. Network communications is offered via USB; Ethernet (Dual RJ45).

Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272393-SE-330HV-23-01 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272393-SE-330HV-23-01
Industrial Automation and Controls - Protection Relays & Systems 1272393-SE-330HV-23-01
Win Source Part Number: 1272393-SE-330HV-23- 01 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330HV Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 10s Voltage - Supply: 48VDC Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 20 ~ 10000VAC ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-330HV-23-01

Win Source Part Number: 1272393-SE-330HV-23-01
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330HV
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 10s
Voltage - Supply: 48VDC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 20 ~ 10000VAC
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-330HV-23-01

Buy Now Datasheet
Protection Relays & Systems - 5666-SE-330HV-23-01-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330HV-23-01-ND
Protection Relays & Systems 5666-SE-330HV-23-01-ND
NGR MONITOR HV LVPS ETHERNET NC

NGR MONITOR HV LVPS ETHERNET NC

Buy Now Datasheet
Protection Relays & Systems - SE-330HV-23-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330HV-23-01
Protection Relays & Systems SE-330HV-23-01
NGR MONITOR HV LVPS ETHERNET NC

NGR MONITOR HV LVPS ETHERNET NC

Buy Now

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number SE-330HV-23-01 1272393-SE-330HV-23-01 5666-SE-330HV-23-01-ND SE-330HV-23-01
Product Name Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-23-01 Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Protection Relays & Systems
Supply Voltage Range 28 to 52 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 7892749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Approvals RoHS
View Details
Standstill monitors and time relays - Included in standard version - FWS 1205 - FWS 1205 C -  - Schmersal Inc.
Specs
Approvals BG-GS-ET-20 EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 62061 EN ISO 13849-1
Operating Temp 32 to 131 F (0.0 to 55 C)
View Details
Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers