Littelfuse, Inc. Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-21-01 SE-330HV-21-01

Description
SE-330HV-21-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. This monitor is used for high-voltage applications. Network communications is offered via USB; DeviceNet.
Request a Quote
Description
SE-330HV-21-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. This monitor is used for high-voltage applications. Network communications is offered via USB; DeviceNet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SE-330HV is a high-voltage neutral-grounding-resistor monitoring relay designed for applications up to 72 kV, providing continuous monitoring of neutral-to-ground resistance, neutral current, and neutral-to-ground voltage to detect open or shorted resistors and ground faults as low as 100 mA. It features Discrete Fourier Transform filtering to prevent false trips from harmonic noise, programmable Form A and Form C output contacts, an analog 4-20 mA output, and a mini USB port for local communication. The unit includes an on-board microSD card for data logging, a 100-event trip recorder, and conformal coating for environmental protection. It is rated for panel or surface mounting and complies with CSA, UL, CE, and RCM standards. The device supports optional communication protocols including DeviceNet and IEC 61850, with universal compatibility for 1- and 5-A secondary current transformers. A 5-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The SE-330HV is a high-voltage neutral-grounding-resistor monitoring relay designed for applications up to 72 kV, providing continuous monitoring of neutral-to-ground resistance, neutral current, and neutral-to-ground voltage to detect open or shorted resistors and ground faults as low as 100 mA. It features Discrete Fourier Transform filtering to prevent false trips from harmonic noise, programmable Form A and Form C output contacts, an analog 4-20 mA output, and a mini USB port for local communication. The unit includes an on-board microSD card for data logging, a 100-event trip recorder, and conformal coating for environmental protection. It is rated for panel or surface mounting and complies with CSA, UL, CE, and RCM standards. The device supports optional communication protocols including DeviceNet and IEC 61850, with universal compatibility for 1- and 5-A secondary current transformers. A 5-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-21-01 - SE-330HV-21-01 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-21-01
SE-330HV-21-01
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-21-01 SE-330HV-21-01
SE-330HV-21-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. This monitor is used for high-voltage applications. Network communications is offered via USB; DeviceNet.

SE-330HV-21-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. This monitor is used for high-voltage applications. Network communications is offered via USB; DeviceNet.

Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272392-SE-330HV-21-01 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272392-SE-330HV-21-01
Industrial Automation and Controls - Protection Relays & Systems 1272392-SE-330HV-21-01
Win Source Part Number: 1272392-SE-330HV-21- 01 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330HV Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 10s Voltage - Supply: 48VDC Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 20 ~ 10000VAC ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-330HV-21-01

Win Source Part Number: 1272392-SE-330HV-21-01
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330HV
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 10s
Voltage - Supply: 48VDC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 20 ~ 10000VAC
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-330HV-21-01

Buy Now Datasheet
Protection Relays & Systems - 5666-SE-330HV-21-01-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330HV-21-01-ND
Protection Relays & Systems 5666-SE-330HV-21-01-ND
NGR MONITOR HV LVPS DEVICENET NC

NGR MONITOR HV LVPS DEVICENET NC

Buy Now Datasheet
Protection Relays & Systems - SE-330HV-21-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330HV-21-01
Protection Relays & Systems SE-330HV-21-01
NGR MONITOR HV LVPS DEVICENET NC

NGR MONITOR HV LVPS DEVICENET NC

Buy Now

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number SE-330HV-21-01 1272392-SE-330HV-21-01 5666-SE-330HV-21-01-ND SE-330HV-21-01
Product Name Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-21-01 Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Protection Relays & Systems
Supply Voltage Range 28 to 52 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553481100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Guardmaster MSR138DP Safety Relay - 440R-M23080 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Monitoring Relays - 4105963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details