Littelfuse, Inc. Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-07-01 SE-330HV-07-01

Description
SE-330HV-07-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB; IEC61850 (RJ45 and SC Fiber).
Request a Quote Datasheet
Description
SE-330HV-07-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB; IEC61850 (RJ45 and SC Fiber).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-07-01 - SE-330HV-07-01 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-07-01
SE-330HV-07-01
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-07-01 SE-330HV-07-01
SE-330HV-07-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB; IEC61850 (RJ45 and SC Fiber).

SE-330HV-07-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB; IEC61850 (RJ45 and SC Fiber).

Datasheet
Protection Relays & Systems - 5666-SE-330HV-07-01-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330HV-07-01-ND
Protection Relays & Systems 5666-SE-330HV-07-01-ND
NGR MON UNIV SC FIBER RJ45 61850

NGR MON UNIV SC FIBER RJ45 61850

Buy Now Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272403-SE-330HV-07-01 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272403-SE-330HV-07-01
Industrial Automation and Controls - Protection Relays & Systems 1272403-SE-330HV-07-01
Win Source Part Number: 1272403-SE-330HV-07- 01 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330HV Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 10s Voltage - Supply: 120 ~ 240VAC/DC Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 20 ~ 10000VAC ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-330HV-07-01

Win Source Part Number: 1272403-SE-330HV-07-01
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330HV
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 10s
Voltage - Supply: 120 ~ 240VAC/DC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 20 ~ 10000VAC
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-330HV-07-01

Buy Now Datasheet
Protection Relays & Systems - SE-330HV-07-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330HV-07-01
Protection Relays & Systems SE-330HV-07-01
NGR MON UNIV SC FIBER RJ45 61850

NGR MON UNIV SC FIBER RJ45 61850

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number SE-330HV-07-01 5666-SE-330HV-07-01-ND 1272403-SE-330HV-07-01 SE-330HV-07-01
Product Name Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-07-01 Protection Relays & Systems Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems
Supply Voltage Range 65 to 265 volts 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 7761579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details
1/5-Size Relays - 1-1617088-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
3 suppliers