Littelfuse, Inc. Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-06-01 SE-330HV-06-01

Description
SE-330HV-06-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB; IEC61850 (Dual RJ45).
Request a Quote Datasheet
Description
SE-330HV-06-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB; IEC61850 (Dual RJ45).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-06-01 - SE-330HV-06-01 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-06-01
SE-330HV-06-01
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-06-01 SE-330HV-06-01
SE-330HV-06-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB; IEC61850 (Dual RJ45).

SE-330HV-06-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB; IEC61850 (Dual RJ45).

Datasheet
Protection Relays & Systems - 5666-SE-330HV-06-01-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330HV-06-01-ND
Protection Relays & Systems 5666-SE-330HV-06-01-ND
NGR MON UNIV DUAL RJ45 61850 K4

NGR MON UNIV DUAL RJ45 61850 K4

Buy Now Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272401-SE-330HV-06-01 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272401-SE-330HV-06-01
Industrial Automation and Controls - Protection Relays & Systems 1272401-SE-330HV-06-01
Win Source Part Number: 1272401-SE-330HV-06- 01 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330HV Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 10s Voltage - Supply: 120 ~ 240VAC/DC Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 20 ~ 10000VAC ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-330HV-06-01

Win Source Part Number: 1272401-SE-330HV-06-01
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330HV
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 10s
Voltage - Supply: 120 ~ 240VAC/DC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 20 ~ 10000VAC
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-330HV-06-01

Buy Now Datasheet
Protection Relays & Systems - SE-330HV-06-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330HV-06-01
Protection Relays & Systems SE-330HV-06-01
NGR MON UNIV DUAL RJ45 61850 K4

NGR MON UNIV DUAL RJ45 61850 K4

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number SE-330HV-06-01 5666-SE-330HV-06-01-ND 1272401-SE-330HV-06-01 SE-330HV-06-01
Product Name Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-06-01 Protection Relays & Systems Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems
Supply Voltage Range 65 to 265 volts 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553280245054 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety-monitoring modules - Stop category 0 - SRB303-SQP-SS - SRB303SQP-SS-230V -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Monitoring Relays - 618816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -13 to 140 F (-25 to 60 C)
View Details