The SE-330HV is a high-voltage neutral-grounding-re
SE-330HV-05-00 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB; Ethernet (Dual SC Fiber).
NGR MON HV UNIV E-NET DUAL SC FI
NGR MON HV UNIV E-NET DUAL SC FI
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-330HV-05-00 | 5666-SE-330HV-05-00-ND | SE-330HV-05-00 |
| Product Name | Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-05-00 | Protection Relays & Systems | Protection Relays & Systems |
| Supply Voltage Range | 65 to 265 volts | 120 to 240 volts |