Littelfuse, Inc. Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-00-01 SE-330HV-00-01

Description
SE-330HV-00-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB.
Request a Quote Datasheet
Description
SE-330HV-00-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-00-01 - SE-330HV-00-01 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-00-01
SE-330HV-00-01
Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-00-01 SE-330HV-00-01
SE-330HV-00-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB.

SE-330HV-00-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. This monitor is used for high-voltage applications. Network communications is offered via USB.

Datasheet
Protection Relays & Systems - 5666-SE-330HV-00-01-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330HV-00-01-ND
Protection Relays & Systems 5666-SE-330HV-00-01-ND
NGR MONITOR HV NC K4

NGR MONITOR HV NC K4

Buy Now Datasheet
Protection Relays & Systems - SE-330HV-00-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330HV-00-01
Protection Relays & Systems SE-330HV-00-01
NGR MONITOR HV NC K4

NGR MONITOR HV NC K4

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number SE-330HV-00-01 5666-SE-330HV-00-01-ND SE-330HV-00-01
Product Name Relays, Contactors & Transformers - Protection Relays - Resistance Grounding - Series: SE-330HV - SE-330HV-00-01 Protection Relays & Systems Protection Relays & Systems
Supply Voltage Range 65 to 265 volts 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 658370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Standstill monitors and time relays - Included in standard version - FWS 1206 - FWS 1206 C -  - Schmersal Inc.
Specs
Approvals BG-GS-ET-20 EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 62061 EN ISO 13849-1
Operating Temp 32 to 131 F (0.0 to 55 C)
View Details
Relays - 1-1618104-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers