Littelfuse, Inc. SE-330AU Series – Neutral-Earthing-Resistor Monitor SE-330AU-27-00

Description
SE-330AU-27-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (RJ45 and SC Fiber).
Request a Quote Datasheet
Description
SE-330AU-27-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (RJ45 and SC Fiber).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-330AU Series – Neutral-Earthing-Resistor Monitor - SE-330AU-27-00 - Littelfuse, Inc.
Rosemont, IL, United States
SE-330AU Series – Neutral-Earthing-Resistor Monitor
SE-330AU-27-00
SE-330AU Series – Neutral-Earthing-Resistor Monitor SE-330AU-27-00
SE-330AU-27-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (RJ45 and SC Fiber).

SE-330AU-27-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (RJ45 and SC Fiber).

Datasheet
Protection Relays & Systems - 5666-SE-330AU-27-00-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330AU-27-00-ND
Protection Relays & Systems 5666-SE-330AU-27-00-ND
MONITOR NGR 48V SC FBR/RJ45

MONITOR NGR 48V SC FBR/RJ45

Buy Now Datasheet
Protection Relays & Systems - SE-330AU-27-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330AU-27-00
Protection Relays & Systems SE-330AU-27-00
MONITOR NGR 48V SC FBR/RJ45

MONITOR NGR 48V SC FBR/RJ45

Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Relays
SE-330AU-27-00
Safety Relays SE-330AU-27-00
Safety Relays NGRMONAU48VDCSCFBR/R J4561850K4NO

Safety Relays NGRMONAU48VDCSCFBR/R J4561850K4NO

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Safety Relays
Product Number SE-330AU-27-00 5666-SE-330AU-27-00-ND SE-330AU-27-00 SE-330AU-27-00
Product Name SE-330AU Series – Neutral-Earthing-Resistor Monitor Protection Relays & Systems Protection Relays & Systems Safety Relays
Supply Voltage Range 28 to 52 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617566-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Type 39.61 - MasterPLUS - EMR Relay interface module - 396131254060 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CSA, cRUus, VDE, ukca, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Safety-monitoring modules - Stop category 0 - SRB303-SQP-SS - SRB303SQP-SS-24V -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details