SE-330AU-26-01 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (Dual RJ45).
MONITOR NGR 48V DUAL RJ45 61850
MONITOR NGR 48V DUAL RJ45 61850
Safety Relays NGRMONAU48VDCDUALRJ4
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Safety Relays |
| Product Number | SE-330AU-26-01 | 5666-SE-330AU-26-01-ND | SE-330AU-26-01 | SE-330AU-26-01 |
| Product Name | SE-330AU Series – Neutral-Earthing-Resistor Monitor | Protection Relays & Systems | Protection Relays & Systems | Safety Relays |
| Supply Voltage Range | 28 to 52 volts | 48 volts |