Littelfuse, Inc. SE-330AU Series – Neutral-Earthing-Resistor Monitor SE-330AU-24-00

Description
SE-330AU-24-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; Ethernet (RJ45 and SC Fiber).
Request a Quote Datasheet
Description
SE-330AU-24-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; Ethernet (RJ45 and SC Fiber).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-330AU Series – Neutral-Earthing-Resistor Monitor - SE-330AU-24-00 - Littelfuse, Inc.
Rosemont, IL, United States
SE-330AU Series – Neutral-Earthing-Resistor Monitor
SE-330AU-24-00
SE-330AU Series – Neutral-Earthing-Resistor Monitor SE-330AU-24-00
SE-330AU-24-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; Ethernet (RJ45 and SC Fiber).

SE-330AU-24-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; Ethernet (RJ45 and SC Fiber).

Datasheet
Protection Relays & Systems - 5666-SE-330AU-24-00-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330AU-24-00-ND
Protection Relays & Systems 5666-SE-330AU-24-00-ND
MONITOR NGR 48V SC FBR/RJ45 K4

MONITOR NGR 48V SC FBR/RJ45 K4

Buy Now Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272410-SE-330AU-24-00 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272410-SE-330AU-24-00
Industrial Automation and Controls - Protection Relays & Systems 1272410-SE-330AU-24-00
Win Source Part Number: 1272410-SE-330AU-24- 00 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330AU Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 0.5s Voltage - Supply: 48VDC Mounting Type: Panel Mount Trip Range: 0.125 ~ 30A Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Littelfuse Inc. Other Names: -1024-SE-330AU-24-00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1272410-SE-330AU-24-00
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330AU
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 0.5s
Voltage - Supply: 48VDC
Mounting Type: Panel Mount
Trip Range: 0.125 ~ 30A
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Littelfuse Inc.
Other Names: -1024-SE-330AU-24-00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Relays
SE-330AU-24-00
Safety Relays SE-330AU-24-00
Safety Relays NGRMONAU48VDCSCFBR/R J45K4NO

Safety Relays NGRMONAU48VDCSCFBR/R J45K4NO

Buy Now Datasheet
Protection Relays & Systems - SE-330AU-24-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330AU-24-00
Protection Relays & Systems SE-330AU-24-00
MONITOR NGR 48V SC FBR/RJ45 K4

MONITOR NGR 48V SC FBR/RJ45 K4

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Safety Relays Protective Relays and Monitoring Relays
Product Number SE-330AU-24-00 5666-SE-330AU-24-00-ND 1272410-SE-330AU-24-00 SE-330AU-24-00 SE-330AU-24-00
Product Name SE-330AU Series – Neutral-Earthing-Resistor Monitor Protection Relays & Systems Industrial Automation and Controls - Protection Relays & Systems Safety Relays Protection Relays & Systems
Supply Voltage Range 28 to 52 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1422019-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Type 55.32 - General purpose relay 10A - 553282400000 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Monitoring Relays - 2816092 - RS Components, Ltd.
Specs
Operating Temp -13 F (-25 C)
View Details