SE-330AU-23-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; Ethernet (Dual RJ45).
NEUTRAL-EARTHING-RES
NEUTRAL-EARTHING-RES
Safety Relays EARTHING RES MON 48VDC ETHERNET
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Safety Relays |
| Product Number | SE-330AU-23-00 | 5666-SE-330AU-23-00-ND | SE-330AU-23-00 | SE-330AU-23-00 |
| Product Name | SE-330AU Series – Neutral-Earthing-Resistor Monitor | Protection Relays & Systems | Protection Relays & Systems | Safety Relays |
| Supply Voltage Range | 28 to 52 volts | 120 to 240 volts |