SE-330AU-21-01 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; DeviceNet.
NEUTRAL-EARTHING-RES
Safety Relays EARTHING RES MON 48VDC N-NET NC
NEUTRAL-EARTHING-RES
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Safety Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-330AU-21-01 | 5666-SE-330AU-21-01-ND | SE-330AU-21-01 | SE-330AU-21-01 |
| Product Name | SE-330AU Series – Neutral-Earthing-Resistor Monitor | Protection Relays & Systems | Safety Relays | Protection Relays & Systems |
| Supply Voltage Range | 28 to 52 volts | 48 volts |