Littelfuse, Inc. SE-330AU Series – Neutral-Earthing-Resistor Monitor SE-330AU-21-00

Description
SE-330AU-21-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; DeviceNet.
Request a Quote Datasheet
Description
SE-330AU-21-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; DeviceNet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-330AU Series – Neutral-Earthing-Resistor Monitor - SE-330AU-21-00 - Littelfuse, Inc.
Rosemont, IL, United States
SE-330AU Series – Neutral-Earthing-Resistor Monitor
SE-330AU-21-00
SE-330AU Series – Neutral-Earthing-Resistor Monitor SE-330AU-21-00
SE-330AU-21-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; DeviceNet.

SE-330AU-21-00 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; DeviceNet.

Datasheet
Protection Relays & Systems - 5666-SE-330AU-21-00-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330AU-21-00-ND
Protection Relays & Systems 5666-SE-330AU-21-00-ND
NEUTRAL-EARTHING-RES MON 48VDC D

NEUTRAL-EARTHING-RES MON 48VDC D

Buy Now Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272425-SE-330AU-21-00 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272425-SE-330AU-21-00
Industrial Automation and Controls - Protection Relays & Systems 1272425-SE-330AU-21-00
Win Source Part Number: 1272425-SE-330AU-21- 00 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330AU Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 0.5s Voltage - Supply: 120 ~ 240VAC/DC Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 0.125 ~ 30A ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-330AU-21-00

Win Source Part Number: 1272425-SE-330AU-21-00
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330AU
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 0.5s
Voltage - Supply: 120 ~ 240VAC/DC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.125 ~ 30A
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-330AU-21-00

Buy Now Datasheet
Protection Relays & Systems - SE-330AU-21-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330AU-21-00
Protection Relays & Systems SE-330AU-21-00
NEUTRAL-EARTHING-RES MON 48VDC D

NEUTRAL-EARTHING-RES MON 48VDC D

Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Relays
SE-330AU-21-00
Safety Relays SE-330AU-21-00
Safety Relays EARTHING RES MON 48VDC DEVICENET

Safety Relays EARTHING RES MON 48VDC DEVICENET

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Safety Relays
Product Number SE-330AU-21-00 5666-SE-330AU-21-00-ND 1272425-SE-330AU-21-00 SE-330AU-21-00 SE-330AU-21-00
Product Name SE-330AU Series – Neutral-Earthing-Resistor Monitor Protection Relays & Systems Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Safety Relays
Supply Voltage Range 28 to 52 volts 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety-monitoring module - SRB200EXI - safety relay modules - intrinsically safe - SRB200EXI - SRB200EXi-1A -  - Schmersal Inc.
Specs
Approvals EN IEC 60947-5-1 EN IEC 61508 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
TO-5/.100 Grid Relays - 1-1617599-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Monitoring Relays - 7892749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Approvals RoHS
View Details