SE-330AU-07-01 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; IEC61850 (RJ45 and SC Fiber).
Win Source Part Number: 1272420-SE-330AU-07-
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330AU
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 0.5s
Voltage - Supply: 120/240VAC/DC
Mounting Type: Panel Mount
Trip Range: 0.125 ~ 30A
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Littelfuse Inc.
Other Names: -1024-SE-330AU-07-01
RoHS Status: RoHS non-compliant
MONITOR NGR UNIV SC FBR/RJ45
MONITOR NGR UNIV SC FBR/RJ45
Safety Relays NGRMONAUUNIV.SCFBR/R
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Safety Relays |
| Product Number | SE-330AU-07-01 | 1272420-SE-330AU-07-01 | 5666-SE-330AU-07-01-ND | SE-330AU-07-01 | SE-330AU-07-01 |
| Product Name | SE-330AU Series – Neutral-Earthing-Resistor Monitor | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Protection Relays & Systems | Safety Relays |
| Supply Voltage Range | 65 to 265 volts | 0.5000 volts |