Littelfuse, Inc. SE-330AU Series – Neutral-Earthing-Resistor Monitor SE-330AU-03-01

Description
SE-330AU-03-01 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (Dual RJ45).
Request a Quote Datasheet
Description
SE-330AU-03-01 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (Dual RJ45).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-330AU Series – Neutral-Earthing-Resistor Monitor - SE-330AU-03-01 - Littelfuse, Inc.
Rosemont, IL, United States
SE-330AU Series – Neutral-Earthing-Resistor Monitor
SE-330AU-03-01
SE-330AU Series – Neutral-Earthing-Resistor Monitor SE-330AU-03-01
SE-330AU-03-01 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (Dual RJ45).

SE-330AU-03-01 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (Dual RJ45).

Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272409-SE-330AU-03-01 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272409-SE-330AU-03-01
Industrial Automation and Controls - Protection Relays & Systems 1272409-SE-330AU-03-01
Win Source Part Number: 1272409-SE-330AU-03- 01 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330AU Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 0.5s Voltage - Supply: 48VDC Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 0.125 ~ 30A ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-330AU-03-01

Win Source Part Number: 1272409-SE-330AU-03-01
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330AU
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 0.5s
Voltage - Supply: 48VDC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.125 ~ 30A
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-330AU-03-01

Buy Now Datasheet
Protection Relays & Systems - 5666-SE-330AU-03-01-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330AU-03-01-ND
Protection Relays & Systems 5666-SE-330AU-03-01-ND
NEUTRAL-EARTHING-RES MON ETHERNE

NEUTRAL-EARTHING-RES MON ETHERNE

Buy Now Datasheet
Protection Relays & Systems - SE-330AU-03-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330AU-03-01
Protection Relays & Systems SE-330AU-03-01
NEUTRAL-EARTHING-RES MON ETHERNE

NEUTRAL-EARTHING-RES MON ETHERNE

Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Relays
SE-330AU-03-01
Safety Relays SE-330AU-03-01
Safety Relays EARTHING RES MON ETHERNET

Safety Relays EARTHING RES MON ETHERNET

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Safety Relays
Product Number SE-330AU-03-01 1272409-SE-330AU-03-01 5666-SE-330AU-03-01-ND SE-330AU-03-01 SE-330AU-03-01
Product Name SE-330AU Series – Neutral-Earthing-Resistor Monitor Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Protection Relays & Systems Safety Relays
Supply Voltage Range 65 to 265 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553280485054 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relay - 35715035 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Monitoring Relays - 1239749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Current Sensitive Relay Over-Current Protection; Undercurrent
Approvals RoHS
View Details
TO-5/.100 Grid Relays - 1-1617571-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details