Littelfuse, Inc. SE-330 Series – Neutral-Grounding-Resistor Monitor SE-330-28-01

Description
SE-330-28-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (Dual SC Fiber).
Request a Quote Datasheet
Description
SE-330-28-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (Dual SC Fiber).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-330 Series – Neutral-Grounding-Resistor Monitor - SE-330-28-01 - Littelfuse, Inc.
Rosemont, IL, United States
SE-330 Series – Neutral-Grounding-Resistor Monitor
SE-330-28-01
SE-330 Series – Neutral-Grounding-Resistor Monitor SE-330-28-01
SE-330-28-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (Dual SC Fiber).

SE-330-28-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (Dual SC Fiber).

Datasheet
Protection Relays & Systems - 5666-SE-330-28-01-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330-28-01-ND
Protection Relays & Systems 5666-SE-330-28-01-ND
MONITOR NGR 48V DUAL FBR 61850

MONITOR NGR 48V DUAL FBR 61850

Buy Now Datasheet
Protection Relays & Systems - SE-330-28-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330-28-01
Protection Relays & Systems SE-330-28-01
MONITOR NGR 48V DUAL FBR 61850

MONITOR NGR 48V DUAL FBR 61850

Buy Now
Sheung Wan, Hong Kong
Safety Relays
SE-330-28-01
Safety Relays SE-330-28-01
Safety Relays NGRMON48VDCDUALSCFBR 61850K4NC

Safety Relays NGRMON48VDCDUALSCFBR 61850K4NC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Safety Relays
Product Number SE-330-28-01 5666-SE-330-28-01-ND SE-330-28-01 SE-330-28-01
Product Name SE-330 Series – Neutral-Grounding-Resistor Monitor Protection Relays & Systems Protection Relays & Systems Safety Relays
Supply Voltage Range 28 to 52 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 434521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -4 F (-20 C)
View Details
Type 55.32 - General purpose relay 10A - 553290245094 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Signal Relays - 1422015-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers