Littelfuse, Inc. SE-330 Series – Neutral-Grounding-Resistor Monitor SE-330-28-00

Description
SE-330-28-00 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (Dual SC Fiber).
Request a Quote Datasheet
Description
SE-330-28-00 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (Dual SC Fiber).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-330 Series – Neutral-Grounding-Resistor Monitor - SE-330-28-00 - Littelfuse, Inc.
Rosemont, IL, United States
SE-330 Series – Neutral-Grounding-Resistor Monitor
SE-330-28-00
SE-330 Series – Neutral-Grounding-Resistor Monitor SE-330-28-00
SE-330-28-00 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (Dual SC Fiber).

SE-330-28-00 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; IEC61850 (Dual SC Fiber).

Datasheet
Protection Relays & Systems - 5666-SE-330-28-00-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330-28-00-ND
Protection Relays & Systems 5666-SE-330-28-00-ND
MONITOR NGR 48V DUAL FBR 61850

MONITOR NGR 48V DUAL FBR 61850

Buy Now Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272437-SE-330-28-00 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272437-SE-330-28-00
Industrial Automation and Controls - Protection Relays & Systems 1272437-SE-330-28-00
Win Source Part Number: 1272437-SE-330-28-00 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330 Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 10s Voltage - Supply: 48VDC Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 20 ~ 10000VAC Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Littelfuse Inc. Other Names: -1024-SE-330-28-00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1272437-SE-330-28-00
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 10s
Voltage - Supply: 48VDC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 20 ~ 10000VAC
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Littelfuse Inc.
Other Names: -1024-SE-330-28-00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Relays
SE-330-28-00
Safety Relays SE-330-28-00
Safety Relays NGRMON48VDCDUALSCFBR 61850K4NO

Safety Relays NGRMON48VDCDUALSCFBR 61850K4NO

Buy Now Datasheet
Protection Relays & Systems - SE-330-28-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330-28-00
Protection Relays & Systems SE-330-28-00
MONITOR NGR 48V DUAL FBR 61850

MONITOR NGR 48V DUAL FBR 61850

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Safety Relays Protective Relays and Monitoring Relays
Product Number SE-330-28-00 5666-SE-330-28-00-ND 1272437-SE-330-28-00 SE-330-28-00 SE-330-28-00
Product Name SE-330 Series – Neutral-Grounding-Resistor Monitor Protection Relays & Systems Industrial Automation and Controls - Protection Relays & Systems Safety Relays Protection Relays & Systems
Supply Voltage Range 28 to 52 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 1239751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Sequence
Approvals RoHS
View Details
Safety-monitoring modules - Stop category 0 - SRB303-SQP-SS - SRB303SQP-SS-230V -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details