The SE-330 is a neutral-grounding-re
SE-330-23-00 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; Ethernet (Dual RJ45).
GRND RES RELAY ETHERNET-DC SUP
Win Source Part Number: 1272431-SE-330-23-00
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 10s
Voltage - Supply: 48VDC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 20 ~ 10000VAC
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0055
Mfr: Littelfuse Inc.
Other Names: -PGR-5330-23-00,-SE-
RoHS Status: RoHS non-compliant
Safety Relays NGR MON 48VDC ETHERNET
GRND RES RELAY ETHERNET-DC SUP
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Safety Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-330-23-00 | 5666-SE-330-23-00-ND | 1272431-SE-330-23-00 | SE-330-23-00 | SE-330-23-00 |
| Product Name | SE-330 Series – Neutral-Grounding-Resistor Monitor | Protection Relays & Systems | Industrial Automation and Controls - Protection Relays & Systems | Safety Relays | Protection Relays & Systems |
| Supply Voltage Range | 28 to 52 volts | 48 volts |