Littelfuse, Inc. SE-330 Series – Neutral-Grounding-Resistor Monitor SE-330-20-01

Description
SE-330-20-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB.
Request a Quote Datasheet
Description
SE-330-20-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-330 Series – Neutral-Grounding-Resistor Monitor - SE-330-20-01 - Littelfuse, Inc.
Rosemont, IL, United States
SE-330 Series – Neutral-Grounding-Resistor Monitor
SE-330-20-01
SE-330 Series – Neutral-Grounding-Resistor Monitor SE-330-20-01
SE-330-20-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB.

SE-330-20-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB.

Datasheet
Protection Relays & Systems - 5666-SE-330-20-01-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330-20-01-ND
Protection Relays & Systems 5666-SE-330-20-01-ND
NGR MONITOR NC 48-VDC

NGR MONITOR NC 48-VDC

Buy Now Datasheet
Protection Relays & Systems - SE-330-20-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330-20-01
Protection Relays & Systems SE-330-20-01
NGR MONITOR NC 48-VDC

NGR MONITOR NC 48-VDC

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number SE-330-20-01 5666-SE-330-20-01-ND SE-330-20-01
Product Name SE-330 Series – Neutral-Grounding-Resistor Monitor Protection Relays & Systems Protection Relays & Systems
Supply Voltage Range 28 to 52 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553280120030 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Signal Relays - 1393793-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Guardmaster GLT Safety Relay - 440R-GL2S2T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Standstill monitors and time relays - Included in standard version - SSW 303HV - SSW303HV -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 131 F (-25 to 55 C)
View Details