The SE-330 is a neutral-grounding-re
SE-330-04-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (RJ45 and SC Fiber).
NGR MON UNIV E-NET SC FIBER RJ45
Safety Relays NGR MONITOR UNIVERSAL ETHERNET
NGR MON UNIV E-NET SC FIBER RJ45
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Safety Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-330-04-01 | 5666-SE-330-04-01-ND | SE-330-04-01 | SE-330-04-01 |
| Product Name | SE-330 Series – Neutral-Grounding-Resistor Monitor | Protection Relays & Systems | Safety Relays | Protection Relays & Systems |
| Supply Voltage Range | 65 to 265 volts | 0.5000 volts |