Littelfuse, Inc. SE-330 Series – Neutral-Grounding-Resistor Monitor SE-330-03-01

Description
SE-330-03-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (Dual RJ45).
Request a Quote
Description
SE-330-03-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (Dual RJ45).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SE-330 is a neutral-grounding-resistor and ground-fault monitoring relay that detects open or shorted resistors and ground faults as low as 100 mA using DFT filtering to reject harmonic noise. It provides two programmable Form C and one Form A output contacts, a 4-20 mA analog output, and a pulsing output for fault location. It includes a mini USB port for local setup and an included microSD card for data logging. The unit supports USB and Ethernet (Dual RJ45) communications, is conformally coated, and is CSA certified, UL Listed, CE compliant, and RCM certified. Dimensions are 213 mm high, 98 mm wide, and 132 mm deep, with panel or surface mounting. The SE-330-03-01 variant uses 120/240 Vac/Vdc power and Ethernet (Dual RJ45) communication.

Datasheet Summary
Powered by GS/AI

The SE-330 is a neutral-grounding-resistor and ground-fault monitoring relay that detects open or shorted resistors and ground faults as low as 100 mA using DFT filtering to reject harmonic noise. It provides two programmable Form C and one Form A output contacts, a 4-20 mA analog output, and a pulsing output for fault location. It includes a mini USB port for local setup and an included microSD card for data logging. The unit supports USB and Ethernet (Dual RJ45) communications, is conformally coated, and is CSA certified, UL Listed, CE compliant, and RCM certified. Dimensions are 213 mm high, 98 mm wide, and 132 mm deep, with panel or surface mounting. The SE-330-03-01 variant uses 120/240 Vac/Vdc power and Ethernet (Dual RJ45) communication.

Suppliers

Company
Product
Description
Supplier Links
SE-330 Series – Neutral-Grounding-Resistor Monitor - SE-330-03-01 - Littelfuse, Inc.
Rosemont, IL, United States
SE-330 Series – Neutral-Grounding-Resistor Monitor
SE-330-03-01
SE-330 Series – Neutral-Grounding-Resistor Monitor SE-330-03-01
SE-330-03-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (Dual RJ45).

SE-330-03-01 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (Dual RJ45).

Datasheet
Protection Relays & Systems - 5666-SE-330-03-01-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-330-03-01-ND
Protection Relays & Systems 5666-SE-330-03-01-ND
NGR MONITOR NC ETHERNET

NGR MONITOR NC ETHERNET

Buy Now Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272441-SE-330-03-01 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272441-SE-330-03-01
Industrial Automation and Controls - Protection Relays & Systems 1272441-SE-330-03-01
Win Source Part Number: 1272441-SE-330-03-01 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330 Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 10s Voltage - Supply: 120/240VAC/DC Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 20 ~ 10000VAC ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-330-03-01

Win Source Part Number: 1272441-SE-330-03-01
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 10s
Voltage - Supply: 120/240VAC/DC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 20 ~ 10000VAC
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-330-03-01

Buy Now Datasheet
Protection Relays & Systems - SE-330-03-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330-03-01
Protection Relays & Systems SE-330-03-01
NGR MONITOR NC ETHERNET

NGR MONITOR NC ETHERNET

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number SE-330-03-01 5666-SE-330-03-01-ND 1272441-SE-330-03-01 SE-330-03-01
Product Name SE-330 Series – Neutral-Grounding-Resistor Monitor Protection Relays & Systems Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems
Supply Voltage Range 65 to 265 volts 0.5000 volts
Unlock Full Specs
to access all available technical data