Littelfuse, Inc. Industrial Automation and Controls - Protection Relays & Systems SE-330-01-10

Description
Win Source Part Number: 1272428-SE-330-01-10 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330 Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 10s Voltage - Supply: 120/240VAC/DC Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 20 ~ 10000VAC ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1272428-SE-330-01-10 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330 Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 10s Voltage - Supply: 120/240VAC/DC Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 20 ~ 10000VAC ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Protection Relays & Systems - 1272428-SE-330-01-10 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272428-SE-330-01-10
Industrial Automation and Controls - Protection Relays & Systems 1272428-SE-330-01-10
Win Source Part Number: 1272428-SE-330-01-10 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-330 Termination Style: Screw Terminal Features: Harmonic Filtering, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 10s Voltage - Supply: 120/240VAC/DC Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 20 ~ 10000VAC ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1272428-SE-330-01-10
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-330
Termination Style: Screw Terminal
Features: Harmonic Filtering, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 10s
Voltage - Supply: 120/240VAC/DC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 20 ~ 10000VAC
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now
Protection Relays & Systems - SE-330-01-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-330-01-10
Protection Relays & Systems SE-330-01-10
NGR MONITOR DEVICENET CE/C-T

NGR MONITOR DEVICENET CE/C-T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number 1272428-SE-330-01-10 SE-330-01-10
Product Name Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1/5-Size Relays - 1617091-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
4 suppliers
Type 39.31 - MasterINTERFACE – MasterPLUS EMR Relay Interface Module 6A - 393132300060 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Standstill monitors and time relays - Included in standard version - FWS 1205 - FWS 1205 C -  - Schmersal Inc.
Specs
Approvals BG-GS-ET-20 EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 62061 EN ISO 13849-1
Operating Temp 32 to 131 F (0.0 to 55 C)
View Details