The SE-325 is a neutral-grounding-re
SE-325 is a neutral-grounding resistor monitor with a supply voltage of 120 ac and a ground-fault trip level of 0.5–4.0 A.
NGR MONITOR 120VAC SUPPLY
Win Source Part Number: 1272443-SE-325
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-325
Termination Style: Screw Terminal
Features: Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 2s
Voltage - Supply: 120VAC
Mounting Type: Chassis Mount
Trip Range: 0.5 ~ 4A
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.7007
Mfr: Littelfuse Inc.
Other Names: PGM-8325,SE-325,PGM-
RoHS Status: RoHS non-compliant
NGR MONITOR 120VAC SUPPLY
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-325 | 5666-SE-325-ND | 1272443-SE-325 | SE-325 |
| Product Name | SE-325 Series – Neutral-Grounding-Resistor Monitor | Protection Relays & Systems | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems |
| Supply Voltage Range | 120 volts | 120 volts |