Littelfuse, Inc. Ground-Fault Ground-Check Monitor SE-105

Description
The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.
Request a Quote Datasheet
Description
The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground-Fault Ground-Check Monitor - SE-105 - Littelfuse, Inc.
Rosemont, IL, United States
Ground-Fault Ground-Check Monitor
SE-105
Ground-Fault Ground-Check Monitor SE-105
The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.

The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.

Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1092202-SE-105 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1092202-SE-105
Industrial Automation and Controls - Protection Relays & Systems 1092202-SE-105
Win Source Part Number: 1092202-SE-105 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-105 Termination Style: Screw Terminal Features: Automatic Reset, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 1s Voltage - Supply: 120VAC Mounting Type: Chassis Mount Trip Range: 0.5 ~ 5A Alternative Parts (Cross-Reference): SE-105SE105; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: -SE-105,SE-105-ND,F1 0436

Win Source Part Number: 1092202-SE-105
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-105
Termination Style: Screw Terminal
Features: Automatic Reset, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 1s
Voltage - Supply: 120VAC
Mounting Type: Chassis Mount
Trip Range: 0.5 ~ 5A
Alternative Parts (Cross-Reference): SE-105SE105;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: -SE-105,SE-105-ND,F10436

Buy Now Datasheet
Protection Relays & Systems - 5666-SE-105-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-105-ND
Protection Relays & Systems 5666-SE-105-ND
GROUND FAULT MONITOR

GROUND FAULT MONITOR

Buy Now Datasheet
Protection Relays & Systems - SE-105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-105
Protection Relays & Systems SE-105
GROUND FAULT MONITOR

GROUND FAULT MONITOR

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number SE-105 1092202-SE-105 5666-SE-105-ND SE-105
Product Name Ground-Fault Ground-Check Monitor Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Protection Relays & Systems
Supply Voltage Range 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 1239750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Sequence
Approvals RoHS
View Details
Standstill monitors and time relays - Multifunctional - SRB-E...FWS - SRB-E-302FWS-TS-OEM19 -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Half-Size Relays - 1-1607029-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details