C&K Components Switch, Spst, 0.25Mm, 75Gf, White; Product Range C&k Components SDS002R

Description
SWITCH, SPST, 0.25MM, 75GF, WHITE; PRODUCT RANGE:-; CONTACT CONFIGURATION:SPST-N C; SWITCH TERMINALS:SOLDER; CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE DC NOM:12V; EXTERNAL HEIGHT:2MM; EXTERNAL WIDTH:4MM; EXTERNAL DEPTH:5.7MM; SVHC:NOROHS COMPLIANT: YES
Description
SWITCH, SPST, 0.25MM, 75GF, WHITE; PRODUCT RANGE:-; CONTACT CONFIGURATION:SPST-N C; SWITCH TERMINALS:SOLDER; CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE DC NOM:12V; EXTERNAL HEIGHT:2MM; EXTERNAL WIDTH:4MM; EXTERNAL DEPTH:5.7MM; SVHC:NOROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, 0.25Mm, 75Gf, White; Product Range C&k Components - 30AC6927 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.25Mm, 75Gf, White; Product Range C&k Components
30AC6927
Switch, Spst, 0.25Mm, 75Gf, White; Product Range C&k Components 30AC6927
SWITCH, SPST, 0.25MM, 75GF, WHITE; PRODUCT RANGE:-; CONTACT CONFIGURATION:SPST-N C; SWITCH TERMINALS:SOLDER; CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE DC NOM:12V; EXTERNAL HEIGHT:2MM; EXTERNAL WIDTH:4MM; EXTERNAL DEPTH:5.7MM; SVHC:NOROHS COMPLIANT: YES

SWITCH, SPST, 0.25MM, 75GF, WHITE; PRODUCT RANGE:-; CONTACT CONFIGURATION:SPST-NC; SWITCH TERMINALS:SOLDER; CONTACT CURRENT MAX:100MA; CONTACT VOLTAGE DC NOM:12V; EXTERNAL HEIGHT:2MM; EXTERNAL WIDTH:4MM; EXTERNAL DEPTH:5.7MM; SVHC:NOROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 30AC6927
Product Name Switch, Spst, 0.25Mm, 75Gf, White; Product Range C&k Components
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 859-397 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details