The SDS002 is a side-actuated detection switch with a low-profile design, sitting 2mm above the PCB, and features a 2mm overtravel for mechanical detection applications. It has a low actuation force of 100 grams maximum and is compatible with pick-and-place assembly in tape-and-reel packaging. The switch is rated for 100 mA at 12 VDC, with a contact resistance of 100 mΩ maximum and an insulation resistance of 100 MΩ minimum at 100 VDC. It operates between -20°C and +60°C. The housing is made of glass-filled LCP, the actuator is polyamide PAG30, and the contact plating is clad plate. The switch is RoHS compliant and meets UL 94V-0 flammability standards.
Limit Switch,RIGHT ANGLE,SPST,ON-OFF,SU
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M1497 |
| Product Name | Limit Switch,right Angle,spst,on-Off,surface Mount Terminal C&k Components |