The SDS001 is a side-actuated detect switch designed for low-profile PCB mounting in medical and consumer electronics applications. It has a 2 mm overtravel and a maximum actuation force of 75 grams. The switch is RoHS compliant, with a contact rating of 100 mA at 12 VDC, a contact resistance of 100 mΩ max, and an insulation resistance of 10 MΩ min at 100 VDC. It operates from -40°C to +85°C and supports IR soldering up to 260°C. The housing and actuator are made of glass-filled LCP (UL 94V-0), with nickel silver terminals plated in silver. The part is available in bulk packaging and is compatible with pick-and-place assembly.
DETECT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79AH6417 |
| Product Name | Detect Rohs Compliant C&k Components |
| Approvals | RoHS |