Littelfuse, Inc. 75V 25A QFN TVS Protection Diode SDP0900Q38B

Description
Thyristor Surge Protection Devices 75V 25A 8-Pin QFN T/R Product overview: SDP0900Q38B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 25A, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 75V, 25A, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDP0900Q38B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thyristor Surge Protection Devices 75V 25A 8-Pin QFN T/R Product overview: SDP0900Q38B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 25A, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 75V, 25A, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDP0900Q38B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 25A QFN TVS Protection Diode - 144-SDP0900Q38B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 25A QFN TVS Protection Diode
144-SDP0900Q38B
75V 25A QFN TVS Protection Diode 144-SDP0900Q38B
Thyristor Surge Protection Devices 75V 25A 8-Pin QFN T/R Product overview: SDP0900Q38B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 25A, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 75V, 25A, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDP0900Q38B can be used for catalog matching and distributor lookup.

Thyristor Surge Protection Devices 75V 25A 8-Pin QFN T/R Product overview: SDP0900Q38B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 25A, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 75V, 25A, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDP0900Q38B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Mixed Technology - 1294373-SDP0900Q38B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Mixed Technology
1294373-SDP0900Q38B
Circuit Protection - TVS - Mixed Technology 1294373-SDP0900Q38B
Win Source Part Number: 1294373-SDP0900Q38B Category: Circuit Protection>TVS - Mixed Technology Series: SIDACtor® Package: Tape & Reel (TR) Applications: Ethernet Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 75V Package / Case: 8-LDFN Supplier Device Package: 8-QFN (5x6) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SDP0900Q38B Product Status: Obsolete

Win Source Part Number: 1294373-SDP0900Q38B
Category: Circuit Protection>TVS - Mixed Technology
Series: SIDACtor®
Package: Tape & Reel (TR)
Applications: Ethernet
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 75V
Package / Case: 8-LDFN
Supplier Device Package: 8-QFN (5x6)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SDP0900Q38B
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SDP0900Q38B 1294373-SDP0900Q38B
Product Name 75V 25A QFN TVS Protection Diode Circuit Protection - TVS - Mixed Technology
Configuration Single
Unlock Full Specs
to access all available technical data