Manufacturer: Littelfuse Inc.
Win Source Part Number: 894012-SDP0720Q38CB
Series: SIDACtor®
Package: Reel - TR
Package: 8-LDFN
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 8-QFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080
TVS DEVICE MIXED 65V 8QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 894012-SDP0720Q38CB | SDP0720Q38CB |
| Product Name | TVS - TVS - Mixed Technology - SDP0720Q38CB | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 8-QFN (5x6) | 8-QFN (5x6) |