Win Source Part Number: 1294372-SDP0242Q12FL
Category: Circuit Protection>TVS - Mixed Technology
Series: TwinSLIC™
Package: Tape & Reel (TR)
Applications: Ethernet
Number of Circuits: 2
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 16V
Package / Case: 2-TDFN
Supplier Device Package: 2-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SDP0242Q12FLRP
Product Status: Obsolete
TVS DEVICE MIXED 16V 2QFN
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1294372-SDP0242Q12FLRP | SDP0242Q12FLRP |
| Product Name | Circuit Protection - TVS - Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 2-TDFN | 2-QFN (3x3) |