THYRISTOR 24V 50A SC74A
THYRISTOR, SURGE PROTECTOR, 24V, SOT-23-5, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:5Pins; TVS Thyristor Case Style:SOT-23; Thyristor Type:SIDAC; Breakover Voltage Max:35V; No. of Circuits:1Circuits; Product Range:- RoHS Compliant: Yes
THYRISTOR, SURGE PROTECTOR, 24V, SOT-23-5; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:5Pins; TVS Thyristor Case Style:SOT-23; Thyristor Type:SIDAC; Breakover Voltage Max:35V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:50A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SDP0240T023G5RP | 64W7370 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristor, Surge Protector, 24V, Sot-23-5, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse |
| Package | SOT23; SOT-23-5 |