THYRISTOR, SURGE PROTECTOR, 12V, SOT-23-5, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:5Pins; TVS Thyristor Case Style:SOT-23; Thyristor Type:SIDAC; Breakover Voltage Max:20V; No. of Circuits:1Circuits; Product Range:- RoHS Compliant: Yes
THYRISTOR, SURGE PROTECTOR, 12V, SOT-23-5; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:5Pins; TVS Thyristor Case Style:SOT-23; Thyristor Type:SIDAC; Breakover Voltage Max:20V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:50A RoHS Compliant: Yes
THYRISTOR 12V 70A SC74A
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64W7368 | SDP0120T023G5RP |
| Product Name | Thyristor, Surge Protector, 12V, Sot-23-5, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Diode Applications | Protector |