C&K Components DIP Switches SDA09H1SBD

Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6097-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6097-ND
DIP Switches CKN6097-ND
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, Spst, 0.1A, 5V, Smd; No. Of Circuits C&k Components - 35AH5964 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.1A, 5V, Smd; No. Of Circuits C&k Components
35AH5964
Dip Switch, Spst, 0.1A, 5V, Smd; No. Of Circuits C&k Components 35AH5964
DIP SWITCH, SPST, 0.1A, 5V, SMD; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA; Product Range:SDA Series RoHS Compliant: Yes

DIP SWITCH, SPST, 0.1A, 5V, SMD; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA; Product Range:SDA Series RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches SDA09H1SBD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
SDA09H1SBD
DIP Switches/SIP Switches SDA09H1SBD
DIP Switches/SIP Switches EXT ACT 9 POS

DIP Switches/SIP Switches EXT ACT 9 POS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6097-ND 35AH5964 SDA09H1SBD SDA09H1SBD
Product Name DIP Switches Dip Switch, Spst, 0.1A, 5V, Smd; No. Of Circuits C&k Components Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-7101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825057-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details