C&K Components DIP Switches SDA09H1BD

Description
Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6096-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6096-ND
DIP Switches CKN6096-ND
Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA09H1BD
DIP Switches / SIP Switches SDA09H1BD
DIP Switches / SIP Switches EXT ACT 9 POS

DIP Switches / SIP Switches EXT ACT 9 POS

Buy Now Datasheet
Dip Switch, Spst, 9Pos, 0.1A, 5Vdc, Tht; No. Of Circuits C&k Components - 35AH5963 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 9Pos, 0.1A, 5Vdc, Tht; No. Of Circuits C&k Components
35AH5963
Dip Switch, Spst, 9Pos, 0.1A, 5Vdc, Tht; No. Of Circuits C&k Components 35AH5963
DIP SWITCH, SPST, 9POS, 0.1A, 5VDC, THT; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 9POS, 0.1A, 5VDC, THT; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-NO; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - DIP Switches
SDA09H1BD
Switches - DIP Switches SDA09H1BD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6096-ND SDA09H1BD 35AH5963 SDA09H1BD
Product Name DIP Switches DIP Switches / SIP Switches Dip Switch, Spst, 9Pos, 0.1A, 5Vdc, Tht; No. Of Circuits C&k Components Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.0250 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-6102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 2-2319747-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details