C&K Components Switches - DIP Switches SD07H0B

Description
SWITCH SLIDE DIP SPST 100MA 25V
Datasheet
Description
SWITCH SLIDE DIP SPST 100MA 25V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
SD07H0B
Switches - DIP Switches SD07H0B
SWITCH SLIDE DIP SPST 100MA 25V

SWITCH SLIDE DIP SPST 100MA 25V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SD07H0B
DIP Switches / SIP Switches SD07H0B
DIP Switches / SIP Switches DIP / Rotary DIP 7 POS SPST 100mA

DIP Switches / SIP Switches DIP / Rotary DIP 7 POS SPST 100mA

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number SD07H0B SD07H0B
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-940TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2-2319747-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-7103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 19.8 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers