Littelfuse, Inc. SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SD05C-01FTG

Description
The SD05C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet
Description
The SD05C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 - SD05C-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101
SD05C-01FTG
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SD05C-01FTG
The SD05C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

The SD05C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

Supplier's Site Datasheet
TVS - TVS - Diodes - SD05C-01FTG - 1094952-SD05C-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SD05C-01FTG
1094952-SD05C-01FTG
TVS - TVS - Diodes - SD05C-01FTG 1094952-SD05C-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1094952-SD05C-01FTG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 200pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 5V (Max) Max Clamping Voltage: 18V Peak Pulse Current(Ippm): 30A (8/20μs) Power Dissipation - Pd: 450W Alternative Parts (Cross-Reference): DESD5V0S1BA-7; GBLC05CLC-T7; CDSOD323-T05LC; SD05C-01FTG; Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094952-SD05C-01FTG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 200pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V (Max)
Max Clamping Voltage: 18V
Peak Pulse Current(Ippm): 30A (8/20μs)
Power Dissipation - Pd: 450W
Alternative Parts (Cross-Reference): DESD5V0S1BA-7; GBLC05CLC-T7; CDSOD323-T05LC; SD05C-01FTG;
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 450W 5V 18V TVS Protection Diode - 144-SD05C-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450W 5V 18V TVS Protection Diode
144-SD05C-01FTG
SMD 450W 5V 18V TVS Protection Diode 144-SD05C-01FTG
TVS Diode, 450W, 5V Bidirectional, 18V Clamp, SMD Product overview: SD05C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 450W, 5V, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 450W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05C-01FTG can be used for catalog matching and distributor lookup.

TVS Diode, 450W, 5V Bidirectional, 18V Clamp, SMD Product overview: SD05C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 450W, 5V, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 450W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05C-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6191CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6191CT-ND
TVS Diodes F6191CT-ND
18V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6191TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6191TR-ND
TVS Diodes F6191TR-ND
18V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6191DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6191DKR-ND
TVS Diodes F6191DKR-ND
18V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1719511 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719511
TVS Diodes 1719511
1 Ch 30KV 5V TVS Diode Array SOD323

1 Ch 30KV 5V TVS Diode Array SOD323

Supplier's Site
TVS Diodes - 1719630 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719630
TVS Diodes 1719630
1 Ch 30KV 5V TVS Diode Array SOD323

1 Ch 30KV 5V TVS Diode Array SOD323

Supplier's Site
TVS Diodes - 1719630P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719630P
TVS Diodes 1719630P
1 Ch 30KV 5V TVS Diode Array SOD323

1 Ch 30KV 5V TVS Diode Array SOD323

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD05C-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD05C-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD05C-01FTG
TVS DIODE 5VWM 18VC SOD323

TVS DIODE 5VWM 18VC SOD323

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SD05C-01FTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SD05C-01FTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SD05C-01FTG
30A@8/20us 450W 18V 5V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

30A@8/20us 450W 18V 5V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Array, Esd Protection, 1Channel, 5V, Sod-323; Clamping Voltage Vc Max Littelfuse - 66W7850 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, Esd Protection, 1Channel, 5V, Sod-323; Clamping Voltage Vc Max Littelfuse
66W7850
Tvs Array, Esd Protection, 1Channel, 5V, Sod-323; Clamping Voltage Vc Max Littelfuse 66W7850
TVS ARRAY, ESD PROTECTION, 1CHANNEL, 5V, SOD-323; Clamping Voltage Vc Max:18V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS ARRAY, ESD PROTECTION, 1CHANNEL, 5V, SOD-323; Clamping Voltage Vc Max:18V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Tvs Array, Esd Protection, 1Ch, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Littelfuse - 64W7372 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, Esd Protection, 1Ch, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Littelfuse
64W7372
Tvs Array, Esd Protection, 1Ch, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Littelfuse 64W7372
TVS ARRAY, ESD PROTECTION, 1CH, 5V, SOD-323, FULL REEL; Clamping Voltage Vc Max:18V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS ARRAY, ESD PROTECTION, 1CH, 5V, SOD-323, FULL REEL; Clamping Voltage Vc Max:18V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS Diodes - SD05C-01FTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD05C-01FTG
TVS Diodes SD05C-01FTG
TVS DIODE 5VWM 18VC SOD323

TVS DIODE 5VWM 18VC SOD323

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SD05C-01FTG 1094952-SD05C-01FTG 144-SD05C-01FTG F6191CT-ND 1719511 1719630P SD05C-01FTG SD05C-01FTG 66W7850 SD05C-01FTG
Product Name SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 TVS - TVS - Diodes - SD05C-01FTG SMD 450W 5V 18V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Array, Esd Protection, 1Channel, 5V, Sod-323; Clamping Voltage Vc Max Littelfuse TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VR 5 volts
VBR 6 to ? volts
Package SOD-323; SOD-323 Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
Unlock Full Specs
to access all available technical data