The SC7520-08UTG includes eight channels ultra low capacitance and high-level ESD protection diodes to protect high-speed data rate such as USB 3.1, DisplayPort and e-SATA. The typical capacitance of 0.32pF helps ensure signal integrity and this robust device can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate 6A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±15 kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000- 4-5 2nd edition, 6A (tP=8/20μs) Low capacitance of 0.32pF@1.5V (TYP) Low leakage current of 0.02μA (TYP) at 3.3V Low operating and clamping voltage Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
TVS DIODE 3.3VWM 6VC 9UDFN
TVS DIODE 3.3VWM 6VC 9UDFN
TVS DIODE 3.3VWM 6VC 9UDFN
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SC7520-08UTG | 18-SC7520-08UTGTR-ND |
| Product Name | 8 channels 0.32pF 12kV Diode Array | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 3.3 volts | |
| VBR | 6.5 to ? volts | 6.5 volts |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| CT | 0.3200 pF |