Win Source Part Number: 1272373-SC4120A
Category: Industrial Automation and Controls>Time Delay Relays
Series: SC4
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Standard Package: 1
Function: Repeat Cycle
Relay Type: Solid State Relay
Timing Adjustment Method: Fixed
Timing Initiate Method: Input Voltage
Voltage - Supply: 120VAC
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 9107.00.8000
Mfr: Littelfuse Inc.
Other Names: -SC4120A
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1272373-SC4120A |
| Product Name | Industrial Automation and Controls - Time Delay Relays |
| Mounting | PCBoard; Chassis Mount |