TVS DIODE 5VWM 4VC SOD883
TVS DIODE 5VWM 4VC SOD883
TVS DIODE 5VWM 4VC SOD883
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SC3402-02ETGCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 3-UFDFN |
| VC | 4 volts |