Littelfuse, Inc. Series: SC3051-04HTG SC3051-04HTG

Description
The SC3051-04HTG TVS diode array integrates low-capacitance rail-to-rail diodes with an additional Zener diode to protect each I/O pin against ESD and high surge events. This robust component can safely absorb 22 A of current per IEC 61000-4-5 (tP = 8/20 μs) without performance degradation and has a minimum ± 30 kV ESD rating per IEC 61000-4-2 2nd edition. Their very low off-state capacitance is compatible with high-speed circuits. ESD, IEC 61000-4-2, ±30 kV contact/air Maximum surge tolerance,IEC 61000- 4-5 2nd edition, 22A (8/20 μs) Low capacitance of 2.0 pF(typ) per I/O Low leakage current of 0.5μA (max) at 6 V Small SOT23-6 packaging
Request a Quote Datasheet
Description
The SC3051-04HTG TVS diode array integrates low-capacitance rail-to-rail diodes with an additional Zener diode to protect each I/O pin against ESD and high surge events. This robust component can safely absorb 22 A of current per IEC 61000-4-5 (tP = 8/20 μs) without performance degradation and has a minimum ± 30 kV ESD rating per IEC 61000-4-2 2nd edition. Their very low off-state capacitance is compatible with high-speed circuits. ESD, IEC 61000-4-2, ±30 kV contact/air Maximum surge tolerance,IEC 61000- 4-5 2nd edition, 22A (8/20 μs) Low capacitance of 2.0 pF(typ) per I/O Low leakage current of 0.5μA (max) at 6 V Small SOT23-6 packaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: SC3051-04HTG - SC3051-04HTG - Littelfuse, Inc.
Rosemont, IL, United States
Series: SC3051-04HTG
SC3051-04HTG
Series: SC3051-04HTG SC3051-04HTG
The SC3051-04HTG TVS diode array integrates low-capacitance rail-to-rail diodes with an additional Zener diode to protect each I/O pin against ESD and high surge events. This robust component can safely absorb 22 A of current per IEC 61000-4-5 (tP = 8/20 μs) without performance degradation and has a minimum ± 30 kV ESD rating per IEC 61000-4-2 2nd edition. Their very low off-state capacitance is compatible with high-speed circuits. ESD, IEC 61000-4-2, ±30 kV contact/air Maximum surge tolerance,IEC 61000- 4-5 2nd edition, 22A (8/20 μs) Low capacitance of 2.0 pF(typ) per I/O Low leakage current of 0.5μA (max) at 6 V Small SOT23-6 packaging

The SC3051-04HTG TVS diode array integrates low-capacitance rail-to-rail diodes with an additional Zener diode to protect each I/O pin against ESD and high surge events. This robust component can safely absorb 22 A of current per IEC 61000-4-5 (tP = 8/20 μs) without performance degradation and has a minimum ± 30 kV ESD rating per IEC 61000-4-2 2nd edition. Their very low off-state capacitance is compatible with high-speed circuits. ESD, IEC 61000-4-2, ±30 kV contact/air Maximum surge tolerance,IEC 61000- 4-5 2nd edition, 22A (8/20 μs) Low capacitance of 2.0 pF(typ) per I/O Low leakage current of 0.5μA (max) at 6 V Small SOT23-6 packaging

Supplier's Site Datasheet
TVS Diodes - 18-SC3051-04HTGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6VWM 17VC SOT23-6

TVS DIODE 6VWM 17VC SOT23-6

Buy Now Datasheet
TVS Diodes - 18-SC3051-04HTGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6VWM 17VC SOT23-6

TVS DIODE 6VWM 17VC SOT23-6

Buy Now Datasheet
TVS Diodes - 18-SC3051-04HTGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6VWM 17VC SOT23-6

TVS DIODE 6VWM 17VC SOT23-6

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SC3051-04HTG 18-SC3051-04HTGTR-ND
Product Name Series: SC3051-04HTG TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes
VR 6 volts
VBR 7 to ? volts 7 volts
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
CT 2 pF
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: MS906C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details