The SC24COM-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC24COM-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5 A 8/20 μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition, 5 A (8/20 μs) Halogen free, lead free and RoHS compliant Moisture sensitivity level (MSL-1)
24V 15A 30KV SOD882 BI-DIR TVS
24V 15A 30KV SOD882 BI-DIR TVS
24V 15A 30KV SOD882 BI-DIR TVS
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SC24COM-01ETG | 18-SC24COM-01ETGTR-ND |
| Product Name | 24 V Bidirectional 250 W Discrete TVS Diode | TVS Diodes |
| VR | 24 volts | |
| VBR | 26 to ? volts | 26 volts |
| CT | 13 pF | |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Configuration | Single |