The SC1533-01LTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1533-01LTG TVS can safely absorb repetitive ESD strikesof ±30kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safelydissipate a 15A 8/20μs surge event as defined in IEC 61000-4-5,2nd Edition. ESD, IEC 61000-4-2, ±30kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000- 4-5 2nd Edition,15 A (8/20μs) Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)
TVS DIODE 3.3VWM 10.5VC SOD523
TVS DIODE 3.3VWM 10.5VC SOD523
TVS DIODE 3.3VWM 10.5VC SOD523
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SC1533-01LTG | 18-SC1533-01LTGTR-ND |
| Product Name | 3.3V, 15A Bidirectional TVS diode in SOD523 | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 3.3 volts | |
| VBR | 4.5 to ? volts | 4.5 volts |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| CT | 25 pF |